Vishay Precision Group Wirewound Resistors CW0078K200JB12

Description
CW-7 8.2K 5% B12
Request a Quote Datasheet
Description
CW-7 8.2K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0078K200JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0078K200JB12
Wirewound Resistors 3110-CW0078K200JB12
CW-7 8.2K 5% B12

CW-7 8.2K 5% B12

Supplier's Site Datasheet
Res Wirewound 8.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0078K200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0078K200JB12
Res Wirewound 8.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0078K200JB12
Res Wirewound 8.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 8.2K 5% B12 Vishay - 28M5352 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 8.2K 5% B12 Vishay
28M5352
Cw-7 8.2K 5% B12 Vishay 28M5352
CW-7 8.2K 5% B12

CW-7 8.2K 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0078K200JB12 CW0078K200JB12 28M5352
Product Name Wirewound Resistors Res Wirewound 8.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 8.2K 5% B12 Vishay
Category / Application Industrial
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details