Vishay Precision Group Wirewound Resistors CW0078K000JE73

Description
CW-7 8K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 8K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0078K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0078K000JE73
Wirewound Resistors 3110-CW0078K000JE73
CW-7 8K 5% E73 e3

CW-7 8K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0078K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0078K000JE73
Res Wirewound 8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0078K000JE73
Res Wirewound 8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 8K 5% E73 E3 Vishay - 70P2175 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 8K 5% E73 E3 Vishay
70P2175
Cw-7 8K 5% E73 E3 Vishay 70P2175
CW-7 8K 5% E73 e3

CW-7 8K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0078K000JE73 CW0078K000JE73 70P2175
Product Name Wirewound Resistors Res Wirewound 8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 8K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 8000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details