Vishay Precision Group Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00782K00KE12

Description
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00782K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00782K00KE12
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00782K00KE12
Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00782K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00782K00KE12
Wirewound Resistors 3110-CW00782K00KE12
CW-7 82K 10% E12 e3

CW-7 82K 10% E12 e3

Supplier's Site Datasheet
Cw-7 82K 10% E12 E3 Vishay - 70P2208 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 82K 10% E12 E3 Vishay
70P2208
Cw-7 82K 10% E12 E3 Vishay 70P2208
CW-7 82K 10% e12 E3

CW-7 82K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00782K00KE12 3110-CW00782K00KE12 70P2208
Product Name Res Wirewound 82K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 82K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details