Vishay Precision Group Wirewound Resistors CW00782K00JE73

Description
CW-7 82K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 82K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00782K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00782K00JE73
Wirewound Resistors 3110-CW00782K00JE73
CW-7 82K 5% E73 e3

CW-7 82K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 82K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00782K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00782K00JE73
Res Wirewound 82K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00782K00JE73
Res Wirewound 82K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 82K 5% E73 E3 Vishay - 70P2207 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 82K 5% E73 E3 Vishay
70P2207
Cw-7 82K 5% E73 E3 Vishay 70P2207
CW-7 82K 5% E73 e3

CW-7 82K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00782K00JE73 CW00782K00JE73 70P2207
Product Name Wirewound Resistors Res Wirewound 82K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 82K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 82000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details