Vishay Precision Group Wirewound Resistors CW007820R0JE12

Description
CW-7 820 5% E12 e3
Request a Quote Datasheet
Description
CW-7 820 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007820R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007820R0JE12
Wirewound Resistors 3110-CW007820R0JE12
CW-7 820 5% E12 e3

CW-7 820 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 820 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007820R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007820R0JE12
Res Wirewound 820 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007820R0JE12
Res Wirewound 820 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 820 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 820 5% E12 E3 Vishay - 70P2214 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 820 5% E12 E3 Vishay
70P2214
Cw-7 820 5% E12 E3 Vishay 70P2214
CW-7 820 5% e12 E3

CW-7 820 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007820R0JE12 CW007820R0JE12 70P2214
Product Name Wirewound Resistors Res Wirewound 820 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 820 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 820 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers