Vishay Precision Group Res Wirewound 7.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0077R500KE73

Description
Res Wirewound 7.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0077R500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0077R500KE73
Res Wirewound 7.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0077R500KE73
Res Wirewound 7.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0077R500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0077R500KE73
Wirewound Resistors 3110-CW0077R500KE73
CW-7 7.5 10% E73 e3

CW-7 7.5 10% E73 e3

Supplier's Site Datasheet
Cw-7 7.5 10% E73 E3 Vishay - 70P2145 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 7.5 10% E73 E3 Vishay
70P2145
Cw-7 7.5 10% E73 E3 Vishay 70P2145
CW-7 7.5 10% E73 e3

CW-7 7.5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0077R500KE73 3110-CW0077R500KE73 70P2145
Product Name Res Wirewound 7.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 7.5 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details