Vishay Precision Group Wirewound Resistors CW0077R500JE73

Description
CW-7 7.5 5% E73 e3
Request a Quote Datasheet
Description
CW-7 7.5 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0077R500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0077R500JE73
Wirewound Resistors 3110-CW0077R500JE73
CW-7 7.5 5% E73 e3

CW-7 7.5 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 7.5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0077R500JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0077R500JE73
Res Wirewound 7.5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0077R500JE73
Res Wirewound 7.5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 7.5 5% E73 E3 Vishay - 70P2143 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 7.5 5% E73 E3 Vishay
70P2143
Cw-7 7.5 5% E73 E3 Vishay 70P2143
CW-7 7.5 5% E73 e3

CW-7 7.5 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0077R500JE73 CW0077R500JE73 70P2143
Product Name Wirewound Resistors Res Wirewound 7.5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R Cw-7 7.5 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1073879P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2.7 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details