Vishay Precision Group Wirewound Resistors CW0077K500JB12

Description
CW-7 7.5K 5% B12
Request a Quote Datasheet
Description
CW-7 7.5K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0077K500JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0077K500JB12
Wirewound Resistors 3110-CW0077K500JB12
CW-7 7.5K 5% B12

CW-7 7.5K 5% B12

Supplier's Site Datasheet
Res Wirewound 7.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0077K500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0077K500JB12
Res Wirewound 7.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0077K500JB12
Res Wirewound 7.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 7.5K 5% B12 Vishay - 28M5349 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 7.5K 5% B12 Vishay
28M5349
Cw-7 7.5K 5% B12 Vishay 28M5349
CW-7 7.5K 5% B12

CW-7 7.5K 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0077K500JB12 CW0077K500JB12 28M5349
Product Name Wirewound Resistors Res Wirewound 7.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 7.5K 5% B12 Vishay
Category / Application Industrial
Resistance Range 7500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details