Vishay Precision Group Wirewound Resistors CW0077K230JE12

Description
CW-7 7.23K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 7.23K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0077K230JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0077K230JE12
Wirewound Resistors 3110-CW0077K230JE12
CW-7 7.23K 5% E12 e3

CW-7 7.23K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 7.23K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0077K230JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.23K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0077K230JE12
Res Wirewound 7.23K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0077K230JE12
Res Wirewound 7.23K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.23K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 7.23K 5% E12 E3 Vishay - 70P2124 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 7.23K 5% E12 E3 Vishay
70P2124
Cw-7 7.23K 5% E12 E3 Vishay 70P2124
CW-7 7.23K 5% e12 E3

CW-7 7.23K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0077K230JE12 CW0077K230JE12 70P2124
Product Name Wirewound Resistors Res Wirewound 7.23K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 7.23K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7230 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details