Vishay Precision Group Wirewound Resistors CW0077K200JE73

Description
CW-7 7.2K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 7.2K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0077K200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0077K200JE73
Wirewound Resistors 3110-CW0077K200JE73
CW-7 7.2K 5% E73 e3

CW-7 7.2K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 7.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0077K200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0077K200JE73
Res Wirewound 7.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0077K200JE73
Res Wirewound 7.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 7.2K 5% E73 E3 Vishay - 70P2121 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 7.2K 5% E73 E3 Vishay
70P2121
Cw-7 7.2K 5% E73 E3 Vishay 70P2121
CW-7 7.2K 5% E73 e3

CW-7 7.2K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0077K200JE73 CW0077K200JE73 70P2121
Product Name Wirewound Resistors Res Wirewound 7.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 7.2K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7200 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details