Vishay Precision Group Res Wirewound 75 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00775R00JE73

Description
Res Wirewound 75 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 75 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 75 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00775R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 75 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00775R00JE73
Res Wirewound 75 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00775R00JE73
Res Wirewound 75 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 75 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00775R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00775R00JE73
Wirewound Resistors 3110-CW00775R00JE73
CW-7 75 5% E73 e3

CW-7 75 5% E73 e3

Supplier's Site Datasheet
Cw-7 75 5% E73 E3 Vishay - 70P2163 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 75 5% E73 E3 Vishay
70P2163
Cw-7 75 5% E73 E3 Vishay 70P2163
CW-7 75 5% E73 e3

CW-7 75 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00775R00JE73 3110-CW00775R00JE73 70P2163
Product Name Res Wirewound 75 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 75 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details