Vishay Intertechnology, Inc. Wirewound Resistors CW007750R0JE12

Description
CW-7 750 5% E12 e3
Request a Quote Datasheet
Description
CW-7 750 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007750R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007750R0JE12
Wirewound Resistors 3110-CW007750R0JE12
CW-7 750 5% E12 e3

CW-7 750 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 750 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007750R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007750R0JE12
Res Wirewound 750 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007750R0JE12
Res Wirewound 750 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW007750R0JE12 CW007750R0JE12
Product Name Wirewound Resistors Res Wirewound 750 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 750 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details