Vishay Precision Group Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00770K00JE12

Description
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00770K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00770K00JE12
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00770K00JE12
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00770K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00770K00JE12
Wirewound Resistors 3110-CW00770K00JE12
CW-7 70K 5% E12 e3

CW-7 70K 5% E12 e3

Supplier's Site Datasheet
Cw-7 70K 5% E12 E3 Vishay - 70P2146 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 70K 5% E12 E3 Vishay
70P2146
Cw-7 70K 5% E12 E3 Vishay 70P2146
CW-7 70K 5% e12 E3

CW-7 70K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00770K00JE12 3110-CW00770K00JE12 70P2146
Product Name Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 70K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details