Vishay Precision Group Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00770K00JB12

Description
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00770K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00770K00JB12
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00770K00JB12
Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00770K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00770K00JB12
Wirewound Resistors 3110-CW00770K00JB12
CW-7 70K 5% B12

CW-7 70K 5% B12

Supplier's Site Datasheet
Cw-7 70K 5% B12 Vishay - 28M5350 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 70K 5% B12 Vishay
28M5350
Cw-7 70K 5% B12 Vishay 28M5350
CW-7 70K 5% B12

CW-7 70K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00770K00JB12 3110-CW00770K00JB12 28M5350
Product Name Res Wirewound 70K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 70K 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details