Vishay Precision Group Res Wirewound 700 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007700R0JE12

Description
Res Wirewound 700 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 700 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007700R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007700R0JE12
Res Wirewound 700 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007700R0JE12
Res Wirewound 700 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 700 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007700R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007700R0JE12
Wirewound Resistors 3110-CW007700R0JE12
CW-7 700 5% E12 e3

CW-7 700 5% E12 e3

Supplier's Site Datasheet
Cw-7 700 5% E12 E3 Vishay - 70P2154 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 700 5% E12 E3 Vishay
70P2154
Cw-7 700 5% E12 E3 Vishay 70P2154
CW-7 700 5% e12 E3

CW-7 700 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007700R0JE12 3110-CW007700R0JE12 70P2154
Product Name Res Wirewound 700 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 700 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details