Vishay Precision Group Res Wirewound 6.8 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0076R800JE12

Description
Res Wirewound 6.8 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6.8 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0076R800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0076R800JE12
Res Wirewound 6.8 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0076R800JE12
Res Wirewound 6.8 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0076R800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076R800JE12
Wirewound Resistors 3110-CW0076R800JE12
CW-7 6.8 5% E12 e3

CW-7 6.8 5% E12 e3

Supplier's Site Datasheet
Cw-7 6.8 5% E12 E3 Vishay - 70P2050 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 6.8 5% E12 E3 Vishay
70P2050
Cw-7 6.8 5% E12 E3 Vishay 70P2050
CW-7 6.8 5% e12 E3

CW-7 6.8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0076R800JE12 3110-CW0076R800JE12 70P2050
Product Name Res Wirewound 6.8 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 6.8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details