Vishay Precision Group Res Wirewound 6.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0076K800KE73

Description
Res Wirewound 6.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0076K800KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0076K800KE73
Res Wirewound 6.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0076K800KE73
Res Wirewound 6.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0076K800KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076K800KE73
Wirewound Resistors 3110-CW0076K800KE73
CW-7 6.8K 10% E73 e3

CW-7 6.8K 10% E73 e3

Supplier's Site Datasheet
Cw-7 6.8K 10% E73 E3 Vishay - 70P2036 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 6.8K 10% E73 E3 Vishay
70P2036
Cw-7 6.8K 10% E73 E3 Vishay 70P2036
CW-7 6.8K 10% E73 e3

CW-7 6.8K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0076K800KE73 3110-CW0076K800KE73 70P2036
Product Name Res Wirewound 6.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 6.8K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers