Vishay Precision Group Wirewound Resistors CW0076K800JE12

Description
CW-7 6.8K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 6.8K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0076K800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076K800JE12
Wirewound Resistors 3110-CW0076K800JE12
CW-7 6.8K 5% E12 e3

CW-7 6.8K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 6.8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0076K800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0076K800JE12
Res Wirewound 6.8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0076K800JE12
Res Wirewound 6.8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 6.8K 5% E12 E3 Vishay - 70P2033 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 6.8K 5% E12 E3 Vishay
70P2033
Cw-7 6.8K 5% E12 E3 Vishay 70P2033
CW-7 6.8K 5% e12 E3

CW-7 6.8K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0076K800JE12 CW0076K800JE12 70P2033
Product Name Wirewound Resistors Res Wirewound 6.8K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 6.8K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details