Vishay Precision Group Res Wirewound 6.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0076K200JE73

Description
Res Wirewound 6.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0076K200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0076K200JE73
Res Wirewound 6.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0076K200JE73
Res Wirewound 6.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0076K200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076K200JE73
Wirewound Resistors 3110-CW0076K200JE73
CW-7 6.2K 5% E73 e3

CW-7 6.2K 5% E73 e3

Supplier's Site Datasheet
Cw-7 6.2K 5% E73 E3 Vishay - 70P2029 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 6.2K 5% E73 E3 Vishay
70P2029
Cw-7 6.2K 5% E73 E3 Vishay 70P2029
CW-7 6.2K 5% E73 e3

CW-7 6.2K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0076K200JE73 3110-CW0076K200JE73 70P2029
Product Name Res Wirewound 6.2K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 6.2K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176081-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details