Vishay Precision Group Wirewound Resistors CW0076K190KE12

Description
CW-7 6.19K 10% E12 e3
Request a Quote Datasheet
Description
CW-7 6.19K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0076K190KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076K190KE12
Wirewound Resistors 3110-CW0076K190KE12
CW-7 6.19K 10% E12 e3

CW-7 6.19K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 6.19K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0076K190KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0076K190KE12
Res Wirewound 6.19K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0076K190KE12
Res Wirewound 6.19K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.19K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 6.19K 10% E12 E3 Vishay - 70P2026 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 6.19K 10% E12 E3 Vishay
70P2026
Cw-7 6.19K 10% E12 E3 Vishay 70P2026
CW-7 6.19K 10% e12 E3

CW-7 6.19K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0076K190KE12 CW0076K190KE12 70P2026
Product Name Wirewound Resistors Res Wirewound 6.19K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 6.19K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6190 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details