Vishay Intertechnology, Inc. Wirewound Resistors CW0076K190JE12

Description
CW-7 6.19K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 6.19K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0076K190JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076K190JE12
Wirewound Resistors 3110-CW0076K190JE12
CW-7 6.19K 5% E12 e3

CW-7 6.19K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 6.19K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0076K190JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.19K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0076K190JE12
Res Wirewound 6.19K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0076K190JE12
Res Wirewound 6.19K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.19K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0076K190JE12 CW0076K190JE12
Product Name Wirewound Resistors Res Wirewound 6.19K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6190 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details