Vishay Precision Group Res Wirewound 6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0076K000KE12

Description
Res Wirewound 6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0076K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0076K000KE12
Res Wirewound 6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0076K000KE12
Res Wirewound 6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0076K000KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0076K000KE12
Wirewound Resistors 3110-CW0076K000KE12
CW-7 6K 10% E12 e3

CW-7 6K 10% E12 e3

Supplier's Site Datasheet
Cw-7 6K 10% E12 E3 Vishay - 70P2022 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 6K 10% E12 E3 Vishay
70P2022
Cw-7 6K 10% E12 E3 Vishay 70P2022
CW-7 6K 10% e12 E3

CW-7 6K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0076K000KE12 3110-CW0076K000KE12 70P2022
Product Name Res Wirewound 6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 6K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers