Vishay Precision Group Res Wirewound 68 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00768R00KE73

Description
Res Wirewound 68 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 68 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00768R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00768R00KE73
Res Wirewound 68 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00768R00KE73
Res Wirewound 68 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00768R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00768R00KE73
Wirewound Resistors 3110-CW00768R00KE73
CW-7 68 10% E73 e3

CW-7 68 10% E73 e3

Supplier's Site Datasheet
Cw-7 68 10% E73 E3 Vishay - 70P2103 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 68 10% E73 E3 Vishay
70P2103
Cw-7 68 10% E73 E3 Vishay 70P2103
CW-7 68 10% E73 e3

CW-7 68 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00768R00KE73 3110-CW00768R00KE73 70P2103
Product Name Res Wirewound 68 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 68 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers