Vishay Precision Group Wirewound Resistors CW00768R00JE73

Description
CW-7 68 5% E73 e3
Request a Quote Datasheet
Description
CW-7 68 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00768R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00768R00JE73
Wirewound Resistors 3110-CW00768R00JE73
CW-7 68 5% E73 e3

CW-7 68 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 68 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00768R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00768R00JE73
Res Wirewound 68 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00768R00JE73
Res Wirewound 68 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 68 5% E73 E3 Vishay - 70P2101 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 68 5% E73 E3 Vishay
70P2101
Cw-7 68 5% E73 E3 Vishay 70P2101
CW-7 68 5% E73 e3

CW-7 68 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00768R00JE73 CW00768R00JE73 70P2101
Product Name Wirewound Resistors Res Wirewound 68 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 68 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 68 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details