Vishay Precision Group Wirewound Resistors CW007681R0JE73

Description
CW-7 681 5% E73 e3
Request a Quote Datasheet
Description
CW-7 681 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007681R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007681R0JE73
Wirewound Resistors 3110-CW007681R0JE73
CW-7 681 5% E73 e3

CW-7 681 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007681R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007681R0JE73
Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007681R0JE73
Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 681 5% E73 E3 Vishay - 70P2113 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 681 5% E73 E3 Vishay
70P2113
Cw-7 681 5% E73 E3 Vishay 70P2113
CW-7 681 5% E73 e3

CW-7 681 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007681R0JE73 CW007681R0JE73 70P2113
Product Name Wirewound Resistors Res Wirewound 681 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 681 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 681 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details