Vishay Precision Group Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007680R0KE73

Description
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007680R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007680R0KE73
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007680R0KE73
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007680R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007680R0KE73
Wirewound Resistors 3110-CW007680R0KE73
CW-7 680 10% E73 e3

CW-7 680 10% E73 e3

Supplier's Site Datasheet
Cw-7 680 10% E73 E3 Vishay - 70P2111 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 680 10% E73 E3 Vishay
70P2111
Cw-7 680 10% E73 E3 Vishay 70P2111
CW-7 680 10% E73 e3

CW-7 680 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007680R0KE73 3110-CW007680R0KE73 70P2111
Product Name Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 680 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details