Vishay Precision Group Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007680R0KE12

Description
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007680R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007680R0KE12
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007680R0KE12
Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007680R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007680R0KE12
Wirewound Resistors 3110-CW007680R0KE12
CW-7 680 10% E12 e3

CW-7 680 10% E12 e3

Supplier's Site Datasheet
Cw-7 680 10% E12 E3 Vishay - 70P2110 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 680 10% E12 E3 Vishay
70P2110
Cw-7 680 10% E12 E3 Vishay 70P2110
CW-7 680 10% e12 E3

CW-7 680 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007680R0KE12 3110-CW007680R0KE12 70P2110
Product Name Res Wirewound 680 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 680 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details