Vishay Precision Group Wirewound Resistors CW00765R00KE73

Description
CW-7 65 10% E73 e3
Request a Quote Datasheet
Description
CW-7 65 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00765R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00765R00KE73
Wirewound Resistors 3110-CW00765R00KE73
CW-7 65 10% E73 e3

CW-7 65 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 65 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00765R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 65 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00765R00KE73
Res Wirewound 65 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00765R00KE73
Res Wirewound 65 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 65 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 65 10% E73 E3 Vishay - 70P2087 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 65 10% E73 E3 Vishay
70P2087
Cw-7 65 10% E73 E3 Vishay 70P2087
CW-7 65 10% E73 e3

CW-7 65 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00765R00KE73 CW00765R00KE73 70P2087
Product Name Wirewound Resistors Res Wirewound 65 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 65 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 65 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details