Vishay Precision Group Wirewound Resistors CW007650R0KE73

Description
CW-7 650 10% E73 e3
Request a Quote Datasheet
Description
CW-7 650 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007650R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007650R0KE73
Wirewound Resistors 3110-CW007650R0KE73
CW-7 650 10% E73 e3

CW-7 650 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 650 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007650R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007650R0KE73
Res Wirewound 650 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007650R0KE73
Res Wirewound 650 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 650 10% E73 E3 Vishay - 70P2091 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 650 10% E73 E3 Vishay
70P2091
Cw-7 650 10% E73 E3 Vishay 70P2091
CW-7 650 10% E73 e3

CW-7 650 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007650R0KE73 CW007650R0KE73 70P2091
Product Name Wirewound Resistors Res Wirewound 650 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 650 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 650 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details