Vishay Precision Group Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007650R0JE12

Description
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007650R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007650R0JE12
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007650R0JE12
Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007650R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007650R0JE12
Wirewound Resistors 3110-CW007650R0JE12
CW-7 650 5% E12 e3

CW-7 650 5% E12 e3

Supplier's Site Datasheet
Cw-7 650 5% E12 E3 Vishay - 70P2088 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 650 5% E12 E3 Vishay
70P2088
Cw-7 650 5% E12 E3 Vishay 70P2088
CW-7 650 5% e12 E3

CW-7 650 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007650R0JE12 3110-CW007650R0JE12 70P2088
Product Name Res Wirewound 650 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 650 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers