Vishay Intertechnology, Inc. Res Wirewound 634 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007634R0KE73

Description
Res Wirewound 634 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 634 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 634 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007634R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 634 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007634R0KE73
Res Wirewound 634 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007634R0KE73
Res Wirewound 634 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 634 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007634R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007634R0KE73
Wirewound Resistors 3110-CW007634R0KE73
CW-7 634 10% E73 e3

CW-7 634 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW007634R0KE73 3110-CW007634R0KE73
Product Name Res Wirewound 634 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details