Vishay Precision Group Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007620R0KE73

Description
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007620R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007620R0KE73
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007620R0KE73
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007620R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007620R0KE73
Wirewound Resistors 3110-CW007620R0KE73
CW-7 620 10% E73 e3

CW-7 620 10% E73 e3

Supplier's Site Datasheet
Cw-7 620 10% E73 E3 Vishay - 70P2073 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 620 10% E73 E3 Vishay
70P2073
Cw-7 620 10% E73 E3 Vishay 70P2073
CW-7 620 10% E73 e3

CW-7 620 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007620R0KE73 3110-CW007620R0KE73 70P2073
Product Name Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 620 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers