Vishay Precision Group Wirewound Resistors CW007620R0KE12

Description
CW-7 620 10% E12 e3
Request a Quote Datasheet
Description
CW-7 620 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007620R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007620R0KE12
Wirewound Resistors 3110-CW007620R0KE12
CW-7 620 10% E12 e3

CW-7 620 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007620R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007620R0KE12
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007620R0KE12
Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 620 10% E12 E3 Vishay - 70P2072 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 620 10% E12 E3 Vishay
70P2072
Cw-7 620 10% E12 E3 Vishay 70P2072
CW-7 620 10% e12 E3

CW-7 620 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007620R0KE12 CW007620R0KE12 70P2072
Product Name Wirewound Resistors Res Wirewound 620 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 620 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 620 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details