Vishay Precision Group Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007620R0JB12

Description
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007620R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007620R0JB12
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007620R0JB12
Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007620R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007620R0JB12
Wirewound Resistors 3110-CW007620R0JB12
CW-7 620 5% B12

CW-7 620 5% B12

Supplier's Site Datasheet
Cw-7 620 5% B12 Vishay - 28M5346 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 620 5% B12 Vishay
28M5346
Cw-7 620 5% B12 Vishay 28M5346
CW-7 620 5% B12

CW-7 620 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007620R0JB12 3110-CW007620R0JB12 28M5346
Product Name Res Wirewound 620 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 620 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details