Vishay Precision Group Res Wirewound 61.9 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00761R90KE12

Description
Res Wirewound 61.9 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 61.9 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 61.9 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00761R90KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 61.9 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00761R90KE12
Res Wirewound 61.9 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00761R90KE12
Res Wirewound 61.9 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 61.9 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00761R90KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00761R90KE12
Wirewound Resistors 3110-CW00761R90KE12
CW-7 61.9 10% E12 e3

CW-7 61.9 10% E12 e3

Supplier's Site Datasheet
Cw-7 61.9 10% E12 E3 Vishay - 70P2064 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 61.9 10% E12 E3 Vishay
70P2064
Cw-7 61.9 10% E12 E3 Vishay 70P2064
CW-7 61.9 10% e12 E3

CW-7 61.9 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00761R90KE12 3110-CW00761R90KE12 70P2064
Product Name Res Wirewound 61.9 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 61.9 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details