Vishay Precision Group Res Wirewound 60 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00760R00KE12

Description
Res Wirewound 60 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 60 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00760R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00760R00KE12
Res Wirewound 60 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00760R00KE12
Res Wirewound 60 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 60 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00760R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00760R00KE12
Wirewound Resistors 3110-CW00760R00KE12
CW-7 60 10% E12 e3

CW-7 60 10% E12 e3

Supplier's Site Datasheet
Cw-7 60 10% E12 E3 Vishay - 70P2056 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 60 10% E12 E3 Vishay
70P2056
Cw-7 60 10% E12 E3 Vishay 70P2056
CW-7 60 10% e12 E3

CW-7 60 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00760R00KE12 3110-CW00760R00KE12 70P2056
Product Name Res Wirewound 60 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 60 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details