Vishay Precision Group Wirewound Resistors CW007600R0KE12

Description
CW-7 600 10% E12 e3
Request a Quote Datasheet
Description
CW-7 600 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007600R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007600R0KE12
Wirewound Resistors 3110-CW007600R0KE12
CW-7 600 10% E12 e3

CW-7 600 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 600 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007600R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007600R0KE12
Res Wirewound 600 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007600R0KE12
Res Wirewound 600 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 600 10% E12 E3 Vishay - 70P2060 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 600 10% E12 E3 Vishay
70P2060
Cw-7 600 10% E12 E3 Vishay 70P2060
CW-7 600 10% e12 E3

CW-7 600 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007600R0KE12 CW007600R0KE12 70P2060
Product Name Wirewound Resistors Res Wirewound 600 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 600 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 600 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers