Vishay Precision Group Res Wirewound 5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole CW0075R000JB12

Description
Res Wirewound 5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole - CW0075R000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole
CW0075R000JB12
Res Wirewound 5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole CW0075R000JB12
Res Wirewound 5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-CW0075R000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0075R000JB12
Wirewound Resistors 3110-CW0075R000JB12
CW-7 5 5% B12

CW-7 5 5% B12

Supplier's Site Datasheet
Cw, 1.218 X 0.312, 5 Ohm, 5% Vishay - 94B7039 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.218 X 0.312, 5 Ohm, 5% Vishay
94B7039
Cw, 1.218 X 0.312, 5 Ohm, 5% Vishay 94B7039
CW, 1.218 x 0.312", 5 Ohm, 5%

CW, 1.218 x 0.312", 5 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0075R000JB12 3110-CW0075R000JB12 94B7039
Product Name Res Wirewound 5 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Wirewound Resistors Cw, 1.218 X 0.312, 5 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4W 18ohm Resistor - 53-C3A18RJT - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details