Vishay Precision Group Res Wirewound 5.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0075K100KE73

Description
Res Wirewound 5.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0075K100KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0075K100KE73
Res Wirewound 5.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0075K100KE73
Res Wirewound 5.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0075K100KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0075K100KE73
Wirewound Resistors 3110-CW0075K100KE73
CW-7 5.1K 10% E73 e3

CW-7 5.1K 10% E73 e3

Supplier's Site Datasheet
Cw-7 5.1K 10% E73 E3 Vishay - 70P1929 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 5.1K 10% E73 E3 Vishay
70P1929
Cw-7 5.1K 10% E73 E3 Vishay 70P1929
CW-7 5.1K 10% E73 e3

CW-7 5.1K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0075K100KE73 3110-CW0075K100KE73 70P1929
Product Name Res Wirewound 5.1K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 5.1K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details