Vishay Precision Group Wirewound Resistors CW0075K000KE73

Description
CW-7 5K 10% E73 e3
Request a Quote Datasheet
Description
CW-7 5K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0075K000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0075K000KE73
Wirewound Resistors 3110-CW0075K000KE73
CW-7 5K 10% E73 e3

CW-7 5K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0075K000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0075K000KE73
Res Wirewound 5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0075K000KE73
Res Wirewound 5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 5K 10% E73 E3 Vishay - 70P1925 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 5K 10% E73 E3 Vishay
70P1925
Cw-7 5K 10% E73 E3 Vishay 70P1925
CW-7 5K 10% E73 e3

CW-7 5K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0075K000KE73 CW0075K000KE73 70P1925
Product Name Wirewound Resistors Res Wirewound 5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 5K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details