Vishay Precision Group Wirewound Resistors CW00759R00JE73

Description
CW-7 59 5% E73 e3
Request a Quote Datasheet
Description
CW-7 59 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00759R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00759R00JE73
Wirewound Resistors 3110-CW00759R00JE73
CW-7 59 5% E73 e3

CW-7 59 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 59 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00759R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 59 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00759R00JE73
Res Wirewound 59 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00759R00JE73
Res Wirewound 59 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 59 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 59 5% E73 E3 Vishay - 70P2017 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 59 5% E73 E3 Vishay
70P2017
Cw-7 59 5% E73 E3 Vishay 70P2017
CW-7 59 5% E73 e3

CW-7 59 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00759R00JE73 CW00759R00JE73 70P2017
Product Name Wirewound Resistors Res Wirewound 59 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 59 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 59 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details