Vishay Precision Group Wirewound Resistors CW00758K50JE12

Description
CW-7 58.5K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 58.5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00758K50JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00758K50JE12
Wirewound Resistors 3110-CW00758K50JE12
CW-7 58.5K 5% E12 e3

CW-7 58.5K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 58.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00758K50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 58.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00758K50JE12
Res Wirewound 58.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00758K50JE12
Res Wirewound 58.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 58.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 58.5K 5% E12 E3 Vishay - 70P2012 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 58.5K 5% E12 E3 Vishay
70P2012
Cw-7 58.5K 5% E12 E3 Vishay 70P2012
CW-7 58.5K 5% e12 E3

CW-7 58.5K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00758K50JE12 CW00758K50JE12 70P2012
Product Name Wirewound Resistors Res Wirewound 58.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 58.5K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 58500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 56 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details