Vishay Precision Group Res Wirewound 56K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00756K00KE73

Description
Res Wirewound 56K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 56K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00756K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00756K00KE73
Res Wirewound 56K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00756K00KE73
Res Wirewound 56K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 56K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00756K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00756K00KE73
Wirewound Resistors 3110-CW00756K00KE73
CW-7 56K 10% E73 e3

CW-7 56K 10% E73 e3

Supplier's Site Datasheet
Cw-7 56K 10% E73 E3 Vishay - 70P1995 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 56K 10% E73 E3 Vishay
70P1995
Cw-7 56K 10% E73 E3 Vishay 70P1995
CW-7 56K 10% E73 e3

CW-7 56K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00756K00KE73 3110-CW00756K00KE73 70P1995
Product Name Res Wirewound 56K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 56K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers