CW-7 562 5% E73 e3
Res Wirewound 562 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW007562R0JE73 | CW007562R0JE73 | 70P2005 |
| Product Name | Wirewound Resistors | Res Wirewound 562 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R | Cw-7 562 5% E73 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 562 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound |