Vishay Precision Group Wirewound Resistors CW00755R00KE12

Description
CW-7 55 10% E12 e3
Request a Quote Datasheet
Description
CW-7 55 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00755R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00755R00KE12
Wirewound Resistors 3110-CW00755R00KE12
CW-7 55 10% E12 e3

CW-7 55 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 55 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00755R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00755R00KE12
Res Wirewound 55 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00755R00KE12
Res Wirewound 55 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 55 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 55 10% E12 E3 Vishay - 70P1990 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 55 10% E12 E3 Vishay
70P1990
Cw-7 55 10% E12 E3 Vishay 70P1990
CW-7 55 10% e12 E3

CW-7 55 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00755R00KE12 CW00755R00KE12 70P1990
Product Name Wirewound Resistors Res Wirewound 55 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 55 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 55 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details