Vishay Precision Group Res Wirewound 54K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00754K00KE73

Description
Res Wirewound 54K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 54K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 54K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00754K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 54K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00754K00KE73
Res Wirewound 54K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00754K00KE73
Res Wirewound 54K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 54K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00754K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00754K00KE73
Wirewound Resistors 3110-CW00754K00KE73
CW-7 54K 10% E73 e3

CW-7 54K 10% E73 e3

Supplier's Site Datasheet
Cw-7 54K 10% E73 E3 Vishay - 70P1987 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 54K 10% E73 E3 Vishay
70P1987
Cw-7 54K 10% E73 E3 Vishay 70P1987
CW-7 54K 10% E73 e3

CW-7 54K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00754K00KE73 3110-CW00754K00KE73 70P1987
Product Name Res Wirewound 54K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 54K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details