Vishay Precision Group Wirewound Resistors CW00754K00JE73

Description
CW-7 54K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 54K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00754K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00754K00JE73
Wirewound Resistors 3110-CW00754K00JE73
CW-7 54K 5% E73 e3

CW-7 54K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 54K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00754K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 54K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00754K00JE73
Res Wirewound 54K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00754K00JE73
Res Wirewound 54K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 54K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 54K 5% E73 E3 Vishay - 70P1985 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 54K 5% E73 E3 Vishay
70P1985
Cw-7 54K 5% E73 E3 Vishay 70P1985
CW-7 54K 5% E73 e3

CW-7 54K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00754K00JE73 CW00754K00JE73 70P1985
Product Name Wirewound Resistors Res Wirewound 54K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 54K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 54000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details