Vishay Precision Group Res Wirewound 51.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00751K50JE73

Description
Res Wirewound 51.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 51.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00751K50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00751K50JE73
Res Wirewound 51.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00751K50JE73
Res Wirewound 51.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00751K50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00751K50JE73
Wirewound Resistors 3110-CW00751K50JE73
CW-7 51.5K 5% E73 e3

CW-7 51.5K 5% E73 e3

Supplier's Site Datasheet
Cw-7 51.5K 5% E73 E3 Vishay - 70P1969 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 51.5K 5% E73 E3 Vishay
70P1969
Cw-7 51.5K 5% E73 E3 Vishay 70P1969
CW-7 51.5K 5% E73 e3

CW-7 51.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00751K50JE73 3110-CW00751K50JE73 70P1969
Product Name Res Wirewound 51.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 51.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details