Vishay Precision Group Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00751K00JE73

Description
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00751K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00751K00JE73
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00751K00JE73
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00751K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00751K00JE73
Wirewound Resistors 3110-CW00751K00JE73
CW-7 51K 5% E73 e3

CW-7 51K 5% E73 e3

Supplier's Site Datasheet
Cw-7 51K 5% E73 E3 Vishay - 70P1965 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 51K 5% E73 E3 Vishay
70P1965
Cw-7 51K 5% E73 E3 Vishay 70P1965
CW-7 51K 5% E73 e3

CW-7 51K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00751K00JE73 3110-CW00751K00JE73 70P1965
Product Name Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 51K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details