Vishay Precision Group Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00751K00JE12

Description
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00751K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00751K00JE12
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00751K00JE12
Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00751K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00751K00JE12
Wirewound Resistors 3110-CW00751K00JE12
CW-7 51K 5% E12 e3

CW-7 51K 5% E12 e3

Supplier's Site Datasheet
Cw-7 51K 5% E12 E3 Vishay - 70P1964 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 51K 5% E12 E3 Vishay
70P1964
Cw-7 51K 5% E12 E3 Vishay 70P1964
CW-7 51K 5% e12 E3

CW-7 51K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00751K00JE12 3110-CW00751K00JE12 70P1964
Product Name Res Wirewound 51K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 51K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A13RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details